Samsung logo

Samsung RS3000 side-by-side refrigerator Freestanding 541 L F Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73113
Info modified on:
04 Mar 2025, 15:33:00
Short summary description Samsung RS3000 side-by-side refrigerator Freestanding 541 L F Stainless steel:

Samsung RS3000, Freestanding, American door, Stainless steel, R600a, 541 L, SN-T

Long summary description Samsung RS3000 side-by-side refrigerator Freestanding 541 L F Stainless steel:

Samsung RS3000. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 541 L, Climate class: SN-T, Noise emission class: D. Fridge net capacity: 348 L, Fridge gross capacity: 347 L. Freezer net capacity: 193 L, Freezing capacity: 10 kg/24h, Star rating: 4*. Energy efficiency class: F, Annual energy consumption: 401 kWh, Energy efficiency scale: A to G

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.