Samsung logo

Samsung RS26DDAPN side-by-side refrigerator Freestanding 698.4 L Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
276653
Info modified on:
17 Mar 2023, 15:00:35
Short summary description Samsung RS26DDAPN side-by-side refrigerator Freestanding 698.4 L Silver:

Samsung RS26DDAPN, Freestanding, Silver, R-134a, 698.4 L, 724 L, 441.8 L

Long summary description Samsung RS26DDAPN side-by-side refrigerator Freestanding 698.4 L Silver:

Samsung RS26DDAPN. Appliance placement: Freestanding, Product colour: Silver, Refrigerating medium: R-134a. Total net capacity: 698.4 L, Total gross capacity: 724 L. Fridge net capacity: 441.8 L, Fridge gross capacity: 458 L. Freezer net capacity: 256.6 L, Star rating: 4*, Freezer gross capacity: 266 L. Width: 908 mm, Depth: 735 mm, Height: 1742 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.