Samsung logo

Samsung RS21HUTPN1 side-by-side refrigerator Freestanding Platinum

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68466
Info modified on:
14 Mar 2024, 19:47:03
Short summary description Samsung RS21HUTPN1 side-by-side refrigerator Freestanding Platinum:

Samsung RS21HUTPN1, Freestanding, American door, Platinum, LED, R-134a, Tempered glass

Long summary description Samsung RS21HUTPN1 side-by-side refrigerator Freestanding Platinum:

Samsung RS21HUTPN1. Appliance placement: Freestanding, Product design: American door, Product colour: Platinum. Total gross capacity: 585 L. Lamp type: LED. Freezer position: Side-placed. Width: 912 mm, Depth: 734 mm, Height: 1789 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.