Samsung logo

Samsung RS21FCMS side-by-side refrigerator Freestanding 546 L Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
327202
Info modified on:
05 May 2020, 22:47:40
Short summary description Samsung RS21FCMS side-by-side refrigerator Freestanding 546 L Silver:

Samsung RS21FCMS, Freestanding, Silver, R600a, 546 L, 356 L, 190 L

Long summary description Samsung RS21FCMS side-by-side refrigerator Freestanding 546 L Silver:

Samsung RS21FCMS. Appliance placement: Freestanding, Product colour: Silver, Refrigerating medium: R600a. Total net capacity: 546 L. Fridge net capacity: 356 L. Freezer net capacity: 190 L, Star rating: 4*. Width: 908 mm, Depth: 724 mm, Height: 1760 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.