Samsung logo

Samsung side-by-side refrigerator Freestanding 532 L Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
166845
Info modified on:
23 Oct 2019, 15:24:07
Short summary description Samsung side-by-side refrigerator Freestanding 532 L Silver:

Samsung Side-by-Side Refrigerator, Freestanding, Silver, 532 L, 346 L, 186 L, 10 kg/24h

Long summary description Samsung side-by-side refrigerator Freestanding 532 L Silver:

Samsung Side-by-Side Refrigerator. Appliance placement: Freestanding, Product colour: Silver. Total net capacity: 532 L. Fridge net capacity: 346 L. Freezer net capacity: 186 L, Freezing capacity: 10 kg/24h, Star rating: 4*. Annual energy consumption: 520 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.