Samsung logo

Samsung RS20BRPS side-by-side refrigerator Freestanding Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126530
Info modified on:
26 Feb 2021, 16:10:07
Short summary description Samsung RS20BRPS side-by-side refrigerator Freestanding Silver:

Samsung RS20BRPS, Freestanding, American door, Silver, 510 L, 316 L, 4*

Long summary description Samsung RS20BRPS side-by-side refrigerator Freestanding Silver:

Samsung RS20BRPS. Appliance placement: Freestanding, Product design: American door, Product colour: Silver. Total gross capacity: 510 L. Fridge gross capacity: 316 L. Star rating: 4*, Freezer gross capacity: 194 L. Width: 855 mm, Depth: 756 mm, Height: 1728 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.