Samsung logo

Samsung RS-20VQPS side-by-side refrigerator Freestanding Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92441
Info modified on:
17 Mar 2023, 14:32:14
Short summary description Samsung RS-20VQPS side-by-side refrigerator Freestanding Stainless steel:

Samsung RS-20VQPS, Freestanding, Stainless steel, LED, 510 L, 316 L, 194 L

Long summary description Samsung RS-20VQPS side-by-side refrigerator Freestanding Stainless steel:

Samsung RS-20VQPS. Appliance placement: Freestanding, Product colour: Stainless steel, Built-in display: LED. Total gross capacity: 510 L. Fridge net capacity: 316 L. Freezer net capacity: 194 L. Annual energy consumption: 445 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.