Samsung logo

Samsung RS54HDRPBSR side-by-side refrigerator Freestanding 545 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146758
Info modified on:
27 May 2024, 11:56:03
Short summary description Samsung RS54HDRPBSR side-by-side refrigerator Freestanding 545 L Stainless steel:

Samsung RS54HDRPBSR, Freestanding, American door, Stainless steel, Door-on-door, Touch, Tempered glass

Long summary description Samsung RS54HDRPBSR side-by-side refrigerator Freestanding 545 L Stainless steel:

Samsung RS54HDRPBSR. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 545 L, Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 361 L, Lamp type: LED. Freezer net capacity: 155 L, Freezer position: Side-placed, Star rating: 4*. Annual energy consumption: 236 kWh, Connected load: 2400 W, AC input voltage: 220 - 240 V

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.