Samsung logo

Samsung RL58GQGIH Freestanding 346 L Grey, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89322
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung RL58GQGIH Freestanding 346 L Grey, Silver:

Samsung RL58GQGIH, 346 L, No Frost (fridge), SN-T, 14 kg/24h, Fresh zone compartment, Grey, Silver

Long summary description Samsung RL58GQGIH Freestanding 346 L Grey, Silver:

Samsung RL58GQGIH. Total net capacity: 346 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 234 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 112 L, Freezing capacity: 14 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 185 kWh. Product colour: Grey, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.