Samsung logo

Samsung RL56GSBSW fridge-freezer Freestanding 403 L White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114652
Info modified on:
26 Feb 2021, 15:59:51
Short summary description Samsung RL56GSBSW fridge-freezer Freestanding 403 L White:

Samsung RL56GSBSW, 403 L, SN-T, 42 dB, 12 kg/24h, White

Long summary description Samsung RL56GSBSW fridge-freezer Freestanding 403 L White:

Samsung RL56GSBSW. Total net capacity: 403 L. Door hinge: Right. Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 253 L, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 104 L, Freezing capacity: 12 kg/24h. Annual energy consumption: 347 kWh. Product colour: White

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.