Samsung RL56GHGIH, 357 L, No Frost (fridge), Fresh zone compartment, Grey
Samsung RL56GHGIH. Total net capacity: 357 L. Door hinge: Right. Fridge net capacity: 253 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 104 L. Fresh zone compartment. Product colour: Grey