Samsung logo

Samsung RL55VQBRS Freestanding 328 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96489
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung RL55VQBRS Freestanding 328 L Stainless steel:

Samsung RL55VQBRS, 328 L, SN-T, 42 dB, Fresh zone compartment, Stainless steel

Long summary description Samsung RL55VQBRS Freestanding 328 L Stainless steel:

Samsung RL55VQBRS. Total net capacity: 328 L. Door hinge: Right. Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 232 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 96 L. Fresh zone compartment. Annual energy consumption: 325 kWh. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.