Samsung logo

Samsung RL43TJCSW Freestanding 322 L White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50994
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung RL43TJCSW Freestanding 322 L White:

Samsung RL43TJCSW, 322 L, White

Long summary description Samsung RL43TJCSW Freestanding 322 L White:

Samsung RL43TJCSW. Total net capacity: 322 L. Door hinge: Right. Fridge net capacity: 221 L, Fridge interior light, Fridge number of shelves/baskets: 5. Freezer net capacity: 101 L. Annual energy consumption: 232 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.