Samsung logo

Samsung RL4362FBASL fridge-freezer Freestanding 432 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81929
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung RL4362FBASL fridge-freezer Freestanding 432 L Stainless steel:

Samsung RL4362FBASL, 432 L, No Frost (fridge), 42 dB, Stainless steel

Long summary description Samsung RL4362FBASL fridge-freezer Freestanding 432 L Stainless steel:

Samsung RL4362FBASL. Total net capacity: 432 L. Door hinge: Right, Display type: LED. Noise level: 42 dB. Fridge net capacity: 300 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 132 L, No Frost (freezer). Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.