Samsung logo

Samsung RL41WGTB 318 L Titanium

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104727
Info modified on:
26 Feb 2021, 15:59:48
Short summary description Samsung RL41WGTB 318 L Titanium:

Samsung RL41WGTB, 318 L, SN-T, 41 dB, Titanium

Long summary description Samsung RL41WGTB 318 L Titanium:

Samsung RL41WGTB. Total net capacity: 318 L, Climate class: SN-T, Noise level: 41 dB. Fridge net capacity: 224 L. Freezer net capacity: 94 L. Annual energy consumption: 370 kWh. Product colour: Titanium

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.