Samsung logo

Samsung RL41SBTB fridge-freezer Freestanding 325 L Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104814
Info modified on:
23 Oct 2019, 15:11:01
Short summary description Samsung RL41SBTB fridge-freezer Freestanding 325 L Black:

Samsung RL41SBTB, 325 L, Black

Long summary description Samsung RL41SBTB fridge-freezer Freestanding 325 L Black:

Samsung RL41SBTB. Total net capacity: 325 L. Door hinge: Right. Fridge net capacity: 231 L, Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 94 L. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.