Samsung logo

Samsung RL39TJCTS fridge-freezer Freestanding 294 L Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108655
Info modified on:
26 Feb 2021, 15:59:57
Short summary description Samsung RL39TJCTS fridge-freezer Freestanding 294 L Silver:

Samsung RL39TJCTS, 294 L, Silver

Long summary description Samsung RL39TJCTS fridge-freezer Freestanding 294 L Silver:

Samsung RL39TJCTS. Total net capacity: 294 L. Door hinge: Right. Fridge net capacity: 207 L, Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 87 L. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.