Samsung logo

Samsung RL38A776ASR/EG fridge-freezer Freestanding 387 L A Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18911
Info modified on:
04 Mar 2025, 15:45:01
Short summary description Samsung RL38A776ASR/EG fridge-freezer Freestanding 387 L A Stainless steel:

Samsung RL38A776ASR/EG, 387 L, No Frost (fridge), ST-T, 8 kg/24h, A, Stainless steel

Long summary description Samsung RL38A776ASR/EG fridge-freezer Freestanding 387 L A Stainless steel:

Samsung RL38A776ASR/EG. Total net capacity: 387 L. Door hinge: Right. Climate class: ST-T, Noise level: 35 dB. Fridge net capacity: 273 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 5. Freezer net capacity: 114 L, Freezing capacity: 8 kg/24h, No Frost (freezer). Energy efficiency class: A, Annual energy consumption: 108 kWh. Product colour: Stainless steel

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.