Samsung logo

Samsung RL34ECPS fridge-freezer Freestanding 286 L Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105965
Info modified on:
26 Feb 2021, 15:59:48
Short summary description Samsung RL34ECPS fridge-freezer Freestanding 286 L Grey:

Samsung RL34ECPS, 286 L, Grey

Long summary description Samsung RL34ECPS fridge-freezer Freestanding 286 L Grey:

Samsung RL34ECPS. Total net capacity: 286 L. Door hinge: Right. Fridge net capacity: 201 L, Fridge interior light, Fridge number of shelves/baskets: 5. Freezer net capacity: 85 L. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.