Samsung logo

Samsung RH77H90507F side-by-side refrigerator Freestanding 765 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107922
Info modified on:
27 May 2024, 12:52:39
Short summary description Samsung RH77H90507F side-by-side refrigerator Freestanding 765 L Stainless steel:

Samsung RH77H90507F, Freestanding, American door, Stainless steel, Door-on-door, Rotary, Touch, R600a

Long summary description Samsung RH77H90507F side-by-side refrigerator Freestanding 765 L Stainless steel:

Samsung RH77H90507F. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 765 L, Noise level: 39 dB, Total gross capacity: 812 L. Fridge net capacity: 511 L, Lamp type: LED. Freezer net capacity: 254 L, Freezer position: Side-placed, Freezing capacity: 1.7 kg/24h. Annual energy consumption: 490 kWh, Energy usage: 1.342 kWh/24h

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.