Samsung logo

Samsung RH56J6917SL side-by-side refrigerator Freestanding 555 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110751
Info modified on:
27 May 2024, 12:03:43
Short summary description Samsung RH56J6917SL side-by-side refrigerator Freestanding 555 L Stainless steel:

Samsung RH56J6917SL, Freestanding, American door, Stainless steel, LED, R600a, Tempered glass

Long summary description Samsung RH56J6917SL side-by-side refrigerator Freestanding 555 L Stainless steel:

Samsung RH56J6917SL. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 555 L, Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 376 L, Lamp type: LED. Freezer position: Side-placed, Freezing capacity: 12 kg/24h, Storage time during power failure: 10 h. Annual energy consumption: 452 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.