Samsung logo

Samsung RFG23UERS side-by-side refrigerator Freestanding 520 L Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
225747
Info modified on:
27 May 2024, 14:41:35
Short summary description Samsung RFG23UERS side-by-side refrigerator Freestanding 520 L Silver:

Samsung RFG23UERS, Freestanding, French door, Silver, Tempered glass, 520 L, SN-T

Long summary description Samsung RFG23UERS side-by-side refrigerator Freestanding 520 L Silver:

Samsung RFG23UERS. Appliance placement: Freestanding, Product design: French door, Product colour: Silver. Total net capacity: 520 L, Climate class: SN-T, Noise level: 44 dB. Fridge net capacity: 396 L, Fridge gross capacity: 435 L. Freezer net capacity: 124 L, Freezer position: Bottom-placed, Freezing capacity: 10 kg/24h. Annual energy consumption: 426 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.