Samsung logo

Samsung RFG23UERS side-by-side refrigerator Freestanding 520 L Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98689
Info modified on:
26 Feb 2021, 16:10:07
Short summary description Samsung RFG23UERS side-by-side refrigerator Freestanding 520 L Silver:

Samsung RFG23UERS, Freestanding, French door, Silver, 520 L, 630 L, 396 L

Long summary description Samsung RFG23UERS side-by-side refrigerator Freestanding 520 L Silver:

Samsung RFG23UERS. Appliance placement: Freestanding, Product design: French door, Product colour: Silver. Total net capacity: 520 L, Total gross capacity: 630 L. Fridge net capacity: 396 L, Fridge gross capacity: 435 L. Freezer net capacity: 124 L, Freezer position: Bottom-placed, Star rating: 4*. Width: 908 mm, Depth: 774 mm, Height: 1774 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.