Samsung logo

Samsung RF65A967FB1/EU side-by-side refrigerator Freestanding F Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20454
Info modified on:
23 Jan 2025, 14:50:29
Short summary description Samsung RF65A967FB1/EU side-by-side refrigerator Freestanding F Black:

Samsung RF65A967FB1/EU, Freestanding, French door, Black, Touch, LCD, Inside

Long summary description Samsung RF65A967FB1/EU side-by-side refrigerator Freestanding F Black:

Samsung RF65A967FB1/EU. Appliance placement: Freestanding, Product design: French door, Product colour: Black. Climate class: SN-T, Noise emission class: C, Noise level: 37 dB. Fridge gross capacity: 397 L, Lamp type: LED. Freezer position: Bottom-placed, Freezing capacity: 6 kg/24h, Star rating: 4*. Energy efficiency class: F, Annual energy consumption: 460 kWh, Energy efficiency scale: A to G

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.