Samsung logo

Samsung RF56M9540SR side-by-side refrigerator Freestanding 608 L G Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
228185
Info modified on:
04 Mar 2025, 15:26:34
Short summary description Samsung RF56M9540SR side-by-side refrigerator Freestanding 608 L G Stainless steel:

Samsung RF56M9540SR, Freestanding, French door, Stainless steel, Door-on-door, Touch, LCD

Long summary description Samsung RF56M9540SR side-by-side refrigerator Freestanding 608 L G Stainless steel:

Samsung RF56M9540SR. Appliance placement: Freestanding, Product design: French door, Product colour: Stainless steel. Total net capacity: 608 L, Climate class: ST-T, Noise emission class: C. Fridge net capacity: 354 L, Lamp type: LED. Freezer net capacity: 254 L, Freezer position: Bottom-placed, Freezing capacity: 12 kg/24h. Energy efficiency class: G, Annual energy consumption: 464 kWh, Energy efficiency scale: A to G

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.