Samsung RF263, French door, Silver, LED, 4*, 140 kg, 33 cm
Samsung RF263. Product design: French door, Product colour: Silver, Built-in display: LED. Star rating: 4*. Weight: 140 kg, Depth without handle: 33 cm, Depth with door open: 35 cm. Package weight: 152 kg