Samsung logo

Samsung RF25HMEDBSR side-by-side refrigerator Freestanding 700.2 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75365
Info modified on:
20 Mar 2023, 08:07:35
Short summary description Samsung RF25HMEDBSR side-by-side refrigerator Freestanding 700.2 L Stainless steel:

Samsung RF25HMEDBSR, Freestanding, French door, Stainless steel, LED, Tempered glass, 700.2 L

Long summary description Samsung RF25HMEDBSR side-by-side refrigerator Freestanding 700.2 L Stainless steel:

Samsung RF25HMEDBSR. Appliance placement: Freestanding, Product design: French door, Product colour: Stainless steel. Total net capacity: 700.2 L. Fridge net capacity: 395.8 L, Lamp type: LED. Freezer net capacity: 207.2 L, Freezer position: Bottom-placed. Fresh zone compartment net capacity: 97.1 L

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.