Samsung RF24HSESBSR, Freestanding, French door, Stainless steel, 495 L, SN-T, 41 dB
Samsung RF24HSESBSR. Appliance placement: Freestanding, Product design: French door, Product colour: Stainless steel. Total net capacity: 495 L, Climate class: SN-T, Noise level: 41 dB. Fridge net capacity: 333 L, Fridge gross capacity: 366 L, Lamp type: LED. Freezer net capacity: 123 L, Freezer position: Bottom-placed, Freezing capacity: 7 kg/24h. Connected load: 421 W