Samsung logo

Samsung RF24FSEDBSR side-by-side refrigerator 510 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79037
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung RF24FSEDBSR side-by-side refrigerator 510 L Stainless steel:

Samsung RF24FSEDBSR, French door, Stainless steel, 510 L, SN-T, 41 dB, 635 L

Long summary description Samsung RF24FSEDBSR side-by-side refrigerator 510 L Stainless steel:

Samsung RF24FSEDBSR. Product design: French door, Product colour: Stainless steel. Total net capacity: 510 L, Climate class: SN-T, Noise level: 41 dB. Fridge net capacity: 348 L, Fridge gross capacity: 366 L, Lamp type: LED. Freezer net capacity: 123 L, Freezing capacity: 6 kg/24h, Storage time during power failure: 22.8 h. Annual energy consumption: 427 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.