Samsung logo

Samsung RF24BB620EB1 side-by-side refrigerator Freestanding 674 L E Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52994
Info modified on:
10 Apr 2025, 09:35:25
Short summary description Samsung RF24BB620EB1 side-by-side refrigerator Freestanding 674 L E Stainless steel:

Samsung RF24BB620EB1, Freestanding, French door, Stainless steel, Tempered glass, Left/right, 674 L

Long summary description Samsung RF24BB620EB1 side-by-side refrigerator Freestanding 674 L E Stainless steel:

Samsung RF24BB620EB1. Appliance placement: Freestanding, Product design: French door, Product colour: Stainless steel. Total net capacity: 674 L, Climate class: ST-T, Noise emission class: C. Fridge net capacity: 487 L, Lamp type: LED. Freezer net capacity: 187 L, Freezer position: Bottom-placed, Freezing capacity: 12 kg/24h. Cord length: 2.1 m

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.