Samsung logo

Samsung RF23R62E3SR/EG side-by-side refrigerator Freestanding 630 L F Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97425
Info modified on:
20 Mar 2025, 08:55:16
Short summary description Samsung RF23R62E3SR/EG side-by-side refrigerator Freestanding 630 L F Stainless steel:

Samsung RF23R62E3SR/EG, Freestanding, French door, Stainless steel, 630 L, SN-T, C

Long summary description Samsung RF23R62E3SR/EG side-by-side refrigerator Freestanding 630 L F Stainless steel:

Samsung RF23R62E3SR/EG. Appliance placement: Freestanding, Product design: French door, Product colour: Stainless steel. Total net capacity: 630 L, Climate class: SN-T, Noise emission class: C. Fridge net capacity: 426 L. Freezer net capacity: 204 L, Freezer position: Bottom-placed, Freezing capacity: 6 kg/24h. Energy efficiency class: F, Annual energy consumption: 427 kWh, Energy efficiency scale: A to G

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.