Samsung logo

Samsung RB50RS334SA Freestanding 520 L F Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
365556
Info modified on:
27 May 2024, 16:01:31
Short summary description Samsung RB50RS334SA Freestanding 520 L F Silver:

Samsung RB50RS334SA, 520 L, No Frost (fridge), 43 dB, F, Silver

Long summary description Samsung RB50RS334SA Freestanding 520 L F Silver:

Samsung RB50RS334SA. Total net capacity: 520 L. Door hinge: Right. Noise level: 43 dB. Fridge net capacity: 400 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 2. Freezer net capacity: 120 L. Energy efficiency class: F, Annual energy consumption: 340 kWh. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.