Samsung RB41J7835SR, 410 L, No Frost (fridge), SN-T, 15 kg/24h, Fresh zone compartment, Stainless steel
Samsung RB41J7835SR. Total net capacity: 410 L. Door hinge: Right. Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 280 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 130 L, Freezing capacity: 15 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 288 kWh. Product colour: Stainless steel