Samsung logo

Samsung RB38T676DSA Freestanding 385 L D Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68702
Info modified on:
10 Apr 2025, 09:47:00
Short summary description Samsung RB38T676DSA Freestanding 385 L D Silver:

Samsung RB38T676DSA, 385 L, No Frost (fridge), SN-T, 13 kg/24h, D, Silver

Long summary description Samsung RB38T676DSA Freestanding 385 L D Silver:

Samsung RB38T676DSA. Total net capacity: 385 L. Door hinge: Right. Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 273 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 2. Freezer net capacity: 112 L, Freezing capacity: 13 kg/24h, No Frost (freezer). Energy efficiency class: D, Annual energy consumption: 245 kWh. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.