Samsung logo

Samsung RB38A7B6BB1 Freestanding 387 L B Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44299
Info modified on:
07 Apr 2025, 02:41:39
Short summary description Samsung RB38A7B6BB1 Freestanding 387 L B Black:

Samsung RB38A7B6BB1, 387 L, SN-T, 8 kg/24h, B, Fresh zone compartment, Black

Long summary description Samsung RB38A7B6BB1 Freestanding 387 L B Black:

Samsung RB38A7B6BB1. Total net capacity: 387 L. Door hinge: Right. Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 273 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 114 L, Freezing capacity: 8 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: B, Annual energy consumption: 134 kWh. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.