Samsung logo

Samsung RB37J5329SS fridge-freezer Freestanding 365 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129835
Info modified on:
27 May 2024, 11:49:42
Short summary description Samsung RB37J5329SS fridge-freezer Freestanding 365 L Stainless steel:

Samsung RB37J5329SS, 365 L, No Frost (fridge), SN-T, 37 dB, 13 kg/24h, Stainless steel

Long summary description Samsung RB37J5329SS fridge-freezer Freestanding 365 L Stainless steel:

Samsung RB37J5329SS. Total net capacity: 365 L. Door hinge: Right. Climate class: SN-T, Noise level: 37 dB. Fridge net capacity: 267 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 98 L, Freezing capacity: 13 kg/24h. Annual energy consumption: 173 kWh. Product colour: Stainless steel

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.