Samsung logo

Samsung RB37J502MSA/EF fridge-freezer Freestanding 353 L D Graphite, Metallic

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94139
Info modified on:
27 Mar 2025, 08:50:30
Short summary description Samsung RB37J502MSA/EF fridge-freezer Freestanding 353 L D Graphite, Metallic:

Samsung RB37J502MSA/EF, 353 L, SN-T, 13 kg/24h, D, Fresh zone compartment, Graphite, Metallic

Long summary description Samsung RB37J502MSA/EF fridge-freezer Freestanding 353 L D Graphite, Metallic:

Samsung RB37J502MSA/EF. Total net capacity: 353 L. Door hinge: Right. Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 255 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 98 L, Freezing capacity: 13 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: D, Annual energy consumption: 183 kWh. Product colour: Graphite, Metallic

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.