Samsung logo

Samsung RB37J5025SA fridge-freezer Freestanding 376 L E Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98823
Info modified on:
27 May 2024, 14:20:50
Short summary description Samsung RB37J5025SA fridge-freezer Freestanding 376 L E Stainless steel:

Samsung RB37J5025SA, 376 L, SN-T, 13 kg/24h, E, Fresh zone compartment, Stainless steel

Long summary description Samsung RB37J5025SA fridge-freezer Freestanding 376 L E Stainless steel:

Samsung RB37J5025SA. Total net capacity: 376 L. Door hinge: Right. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 268 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 108 L, Freezing capacity: 13 kg/24h. Fresh zone compartment. Energy efficiency class: E, Annual energy consumption: 258 kWh. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.