Samsung logo

Samsung RB37J5009SA fridge-freezer Freestanding 365 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85030
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung RB37J5009SA fridge-freezer Freestanding 365 L Stainless steel:

Samsung RB37J5009SA, 365 L, No Frost (fridge), SN-T, 13 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Samsung RB37J5009SA fridge-freezer Freestanding 365 L Stainless steel:

Samsung RB37J5009SA. Total net capacity: 365 L. Door hinge: Right. Climate class: SN-T, Noise level: 37 dB. Fridge net capacity: 267 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 98 L, Freezing capacity: 13 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 173 kWh. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.