Samsung logo

Samsung RB36T602ESA/EF fridge-freezer Freestanding 365 L E Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31982
Info modified on:
10 Apr 2025, 09:45:20
Short summary description Samsung RB36T602ESA/EF fridge-freezer Freestanding 365 L E Stainless steel:

Samsung RB36T602ESA/EF, 365 L, No Frost (fridge), ST-T, 8 kg/24h, E, Stainless steel

Long summary description Samsung RB36T602ESA/EF fridge-freezer Freestanding 365 L E Stainless steel:

Samsung RB36T602ESA/EF. Total net capacity: 365 L. Door hinge: Right. Climate class: ST-T, Noise level: 35 dB. Fridge net capacity: 251 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 114 L, Freezing capacity: 8 kg/24h, No Frost (freezer). Energy efficiency class: E, Annual energy consumption: 260 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.