Samsung logo

Samsung RB36R8899SR Freestanding 368 L D Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72396
Info modified on:
27 May 2024, 14:21:06
Short summary description Samsung RB36R8899SR Freestanding 368 L D Stainless steel:

Samsung RB36R8899SR, 368 L, SN-T, 13 kg/24h, D, Fresh zone compartment, Stainless steel

Long summary description Samsung RB36R8899SR Freestanding 368 L D Stainless steel:

Samsung RB36R8899SR. Total net capacity: 368 L. Door hinge: Right. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 246 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 122 L, Freezing capacity: 13 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: D, Annual energy consumption: 210 kWh. Product colour: Stainless steel

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.