Samsung logo

Samsung RB36R8837S9 Freestanding 368 L E Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84022
Info modified on:
27 May 2024, 14:21:11
Short summary description Samsung RB36R8837S9 Freestanding 368 L E Stainless steel:

Samsung RB36R8837S9, 368 L, SN-T, 15 kg/24h, E, Fresh zone compartment, Stainless steel

Long summary description Samsung RB36R8837S9 Freestanding 368 L E Stainless steel:

Samsung RB36R8837S9. Total net capacity: 368 L. Door hinge: Right. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 246 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 122 L, Freezing capacity: 15 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: E, Annual energy consumption: 263 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.