Samsung logo

Samsung RB34J3515WW fridge-freezer Freestanding 339 L E White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133829
Info modified on:
20 Dec 2024, 10:23:07
Short summary description Samsung RB34J3515WW fridge-freezer Freestanding 339 L E White:

Samsung RB34J3515WW, 339 L, SN-T, 13 kg/24h, E, Fresh zone compartment, White

Long summary description Samsung RB34J3515WW fridge-freezer Freestanding 339 L E White:

Samsung RB34J3515WW. Total net capacity: 339 L. Door hinge: Right. Climate class: SN-T, Noise level: 37 dB. Fridge net capacity: 231 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 108 L, Freezing capacity: 13 kg/24h. Fresh zone compartment. Energy efficiency class: E, Annual energy consumption: 253 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.