Samsung RB33J8797S4, 328 L, No Frost (fridge), SN-T, 38 dB, 12 kg/24h, Stainless steel
Samsung RB33J8797S4. Total net capacity: 328 L. Door hinge: Right. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 218 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 110 L, Freezing capacity: 12 kg/24h. Annual energy consumption: 253 kWh. Product colour: Stainless steel