Samsung logo

Samsung RB33J3515S9/EF fridge-freezer Freestanding E Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93938
Info modified on:
24 Jul 2025, 07:04:14
Short summary description Samsung RB33J3515S9/EF fridge-freezer Freestanding E Stainless steel:

Samsung RB33J3515S9/EF, No Frost (fridge), SN-T, 40 dB, 13 kg/24h, E, Stainless steel

Long summary description Samsung RB33J3515S9/EF fridge-freezer Freestanding E Stainless steel:

Samsung RB33J3515S9/EF. Door hinge: Right. Climate class: SN-T, Noise level: 40 dB. No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezing capacity: 13 kg/24h, No Frost (freezer). Energy efficiency class: E, Annual energy consumption: 248 kWh. Product colour: Stainless steel

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.