Samsung logo

Samsung RB33J3230BC Freestanding 328 L Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100467
Info modified on:
27 May 2024, 13:48:41
Short summary description Samsung RB33J3230BC Freestanding 328 L Black:

Samsung RB33J3230BC, 328 L, No Frost (fridge), SN-ST, 12 kg/24h, Fresh zone compartment, Black

Long summary description Samsung RB33J3230BC Freestanding 328 L Black:

Samsung RB33J3230BC. Total net capacity: 328 L. Door hinge: Right. Climate class: SN-ST, Noise level: 39 dB. Fridge net capacity: 230 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 98 L, Freezing capacity: 12 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 280 kWh. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.