Samsung logo

Samsung RB31FERNDBC Freestanding 339 L F Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103875
Info modified on:
27 May 2024, 15:15:23
Short summary description Samsung RB31FERNDBC Freestanding 339 L F Black:

Samsung RB31FERNDBC, 339 L, No Frost (fridge), 37 dB, F, Black

Long summary description Samsung RB31FERNDBC Freestanding 339 L F Black:

Samsung RB31FERNDBC. Total net capacity: 339 L. Door hinge: Right, Display type: LED. Noise level: 37 dB. Fridge net capacity: 231 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 108 L, No Frost (freezer). Energy efficiency class: F, Annual energy consumption: 317 kWh. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.