Samsung logo

Samsung RB31FERNBSA fridge-freezer Freestanding 304 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99501
Info modified on:
26 Feb 2021, 16:00:03
Short summary description Samsung RB31FERNBSA fridge-freezer Freestanding 304 L Stainless steel:

Samsung RB31FERNBSA, 304 L, No Frost (fridge), SN-T, 40 dB, 13 kg/24h, Stainless steel

Long summary description Samsung RB31FERNBSA fridge-freezer Freestanding 304 L Stainless steel:

Samsung RB31FERNBSA. Total net capacity: 304 L. Door hinge: Right. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 206 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 98 L, Freezing capacity: 13 kg/24h, No Frost (freezer). Annual energy consumption: 172 kWh. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.