Samsung logo

Samsung RB31FEJNDSA Freestanding 310 L Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148869
Info modified on:
04 Mar 2025, 15:21:05
Short summary description Samsung RB31FEJNDSA Freestanding 310 L Silver:

Samsung RB31FEJNDSA, 310 L, No Frost (fridge), SN-ST, 12 kg/24h, Fresh zone compartment, Silver

Long summary description Samsung RB31FEJNDSA Freestanding 310 L Silver:

Samsung RB31FEJNDSA. Total net capacity: 310 L. Door hinge: Right, Display type: LED. Climate class: SN-ST, Noise level: 39 dB. Fridge net capacity: 212 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 98 L, Freezing capacity: 12 kg/24h. Fresh zone compartment. Annual energy consumption: 280 kWh. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.