Samsung logo

Samsung RB31 Freestanding 308 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63852
Info modified on:
19 Sept 2024, 00:22:12
Short summary description Samsung RB31 Freestanding 308 L Stainless steel:

Samsung RB31, 308 L, No Frost (fridge), 39 dB, 12 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Samsung RB31 Freestanding 308 L Stainless steel:

Samsung RB31. Total net capacity: 308 L. Door hinge: Right. Noise level: 39 dB. Fridge net capacity: 210 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 98 L, Freezing capacity: 12 kg/24h. Fresh zone compartment. Annual energy consumption: 280 kWh. Product colour: Stainless steel

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.